XP Power AC DC Converters SMP350PS12

Description
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4445-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4445-ND
AC DC Converters 1470-4445-ND
Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Xp Power - 43AC1983 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Xp Power
43AC1983
Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Xp Power 43AC1983
POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 25A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 25A; No. Of Outputs Xp Power - 43AC0288 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 25A; No. Of Outputs Xp Power
43AC0288
Power Supply, Ac-Dc, 12V, 25A; No. Of Outputs Xp Power 43AC0288
POWER SUPPLY, AC-DC, 12V, 25A; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 25A; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:12V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-4445-ND 43AC1983 43AC0288
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 25A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 12V, 25A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts ? to 264.0 volts
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1180-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2000W, Industrial Quality Battery Charger with PFC-input - BCP 2K-E/600-3U3 Series - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Electric Vehicle
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details