XP Power SHP Series AC-DC Power Supply SHP350PS48

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sunnyvale, CA, USA
SHP Series AC-DC Power Supply
SHP350PS48
SHP Series AC-DC Power Supply SHP350PS48
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2232-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2232-ND
AC DC Converters 1470-2232-ND
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 7.3A, 48V; Power Supply Approvals Xp Power - 89T3579 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 7.3A, 48V; Power Supply Approvals Xp Power
89T3579
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 7.3A, 48V; Power Supply Approvals Xp Power 89T3579
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 7.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 7.3A, 48V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP350PS48 1470-2232-ND 89T3579
Product Name SHP Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 350W, 7.3A, 48V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 to 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 1083936 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 120.0 volts
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DCR32-155T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details