XP Power AC DC Desktop, Wall Power Adapters PCM50UT07

Description
5V, 24V, -24V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 24V, -24V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UT07-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UT07-ND
AC DC Desktop, Wall Power Adapters PCM50UT07-ND
5V, 24V, -24V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 24V, -24V 61W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500Ma Rohs Compliant Xp Power - 97K7031 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500Ma Rohs Compliant Xp Power
97K7031
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500Ma Rohs Compliant Xp Power 97K7031
AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500mA RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PCM50UT07-ND 97K7031
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 24V, 1A, -24V, 500Ma Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -24.0 to 24.0 volts
DC Output Voltage -24.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Baseplate-cooled 500W AC-DC power supplies - CPFE500F-48-DL-C - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 10.5 amps
View Details
2000W High Input Voltage – 800Vdc Input - HVI 2K-F6W - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details