XP Power AC DC Converters SMR800PS12

Description
Enclosed AC DC Converters 1 Output 12V 62.5A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 62.5A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - SMR800PS12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SMR800PS12-ND
AC DC Converters SMR800PS12-ND
Enclosed AC DC Converters 1 Output 12V 62.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 62.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 750W, 62.5A, 12V; Power Supply Approvals Xp Power - 96M0825 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 750W, 62.5A, 12V; Power Supply Approvals Xp Power
96M0825
Ac-Dc Converter, Enclosed, 1 O/p, 750W, 62.5A, 12V; Power Supply Approvals Xp Power 96M0825
AC-DC CONVERTER, ENCLOSED, 1 O/P, 750W, 62.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Length:233mmRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 750W, 62.5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:750W; Output Voltage - Output 1:12V; Output Current - Output 1:62.5A; Output Voltage - Output 2:-; Length:233mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SMR800PS12-ND 96M0825
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 750W, 62.5A, 12V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI123A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 3 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details