XP Power AC DC Converters PBR500PS12C

Description
Enclosed AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4857-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4857-ND
AC DC Converters 1470-4857-ND
Enclosed AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 29.17A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 29.17A; No. Of Outputs Xp Power - 25AH9966 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 29.17A; No. Of Outputs Xp Power
25AH9966
Power Supply, Ac-Dc, 12V, 29.17A; No. Of Outputs Xp Power 25AH9966
POWER SUPPLY, AC-DC, 12V, 29.17A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 29.17A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.17A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4857-ND 25AH9966
Product Name AC DC Converters Power Supply, Ac-Dc, 12V, 29.17A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details