XP Power AC DC Converters SMR800PS24

Description
Enclosed AC DC Converters 1 Output 24V 33.33A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 33.33A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - SMR800PS24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SMR800PS24-ND
AC DC Converters SMR800PS24-ND
Enclosed AC DC Converters 1 Output 24V 33.33A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 33.33A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 33.33A, 24V; Power Supply Approvals Xp Power - 96M0827 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 33.33A, 24V; Power Supply Approvals Xp Power
96M0827
Ac-Dc Converter, Enclosed, 1 O/p, 800W, 33.33A, 24V; Power Supply Approvals Xp Power 96M0827
AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 33.33A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:33.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 800W, 33.33A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:800W; Output Voltage - Output 1:24V; Output Current - Output 1:33.33A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SMR800PS24-ND 96M0827
Product Name AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 800W, 33.33A, 24V; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Features Power Factor Correction
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 90.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217145 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type g
View Details