XP Power AC DC Desktop, Wall Power Adapters PCM50US24

Description
24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US24-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US24-ND
AC DC Desktop, Wall Power Adapters PCM50US24-ND
24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 24V, 2.08A; Power Supply Approvals Xp Power - 72K9053 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 24V, 2.08A; Power Supply Approvals Xp Power
72K9053
Adaptor, Ac-Dc, Medical, 24V, 2.08A; Power Supply Approvals Xp Power 72K9053
ADAPTOR, AC-DC, MEDICAL, 24V, 2.08A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 24V, 2.08A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:24V; Output Current - Output 1:2.08A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A Rohs Compliant Xp Power - 97K7020 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A Rohs Compliant Xp Power
97K7020
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A Rohs Compliant Xp Power 97K7020
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50US24-ND 72K9053 97K7020
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 24V, 2.08A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 24 V, 2.08 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 24.0 volts
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 120W 48V - PSD-A120W48 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers