XP Power Ac-Dc Converter, Enclosed, 1 O/p, 500W, 20.83A, 24V; Power Supply Approvals Xp Power SMC500PS24-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 20.83A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 20.83A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 20.83A, 24V; Power Supply Approvals Xp Power - 72K9406 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 20.83A, 24V; Power Supply Approvals Xp Power
72K9406
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 20.83A, 24V; Power Supply Approvals Xp Power 72K9406
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 20.83A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 20.83A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:24V; Output Current - Output 1:20.83A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 72K9406
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 500W, 20.83A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000002355-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227858 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
View Details