XP Power AC DC Desktop, Wall Power Adapters PCM50US28

Description
28V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
28V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US28-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US28-ND
AC DC Desktop, Wall Power Adapters PCM50US28-ND
28V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

28V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A Rohs Compliant Xp Power - 97K7021 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A Rohs Compliant Xp Power
97K7021
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A Rohs Compliant Xp Power 97K7021
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PCM50US28-ND 97K7021
Product Name AC DC Desktop, Wall Power Adapters Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 28 V, 1.78 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 28.0 volts
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 24V - 96PSO-A320W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details