XP Power AC DC Converters UCP180PS15

Description
Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4560-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4560-ND
AC DC Converters 1470-4560-ND
Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 8A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 15V, 8A; Power Supply Approvals Xp Power - 49AC1714 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 8A; Power Supply Approvals Xp Power
49AC1714
Power Supply, Medical, Ac-Dc, 15V, 8A; Power Supply Approvals Xp Power 49AC1714
POWER SUPPLY, MEDICAL, AC-DC, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 8A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):180W @ 10CFM; Power Rating (Convection Cooling):120W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site
Power Supply, Medical, Ac-Dc, 15V, 8A; No. Of Outputs Xp Power - 47AC9725 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 15V, 8A; No. Of Outputs Xp Power
47AC9725
Power Supply, Medical, Ac-Dc, 15V, 8A; No. Of Outputs Xp Power 47AC9725
POWER SUPPLY, MEDICAL, AC-DC, 15V, 8A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 15V, 8A; No. of Outputs:1 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):180W @ 10CFM; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4560-ND 49AC1714
Product Name AC DC Converters Power Supply, Medical, Ac-Dc, 15V, 8A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
Power Supplies Linear - 2322535-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
Switching Power Supplies - 1227641 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
View Details