XP Power AC DC Converters VCE40US09

Description
Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 305 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCE40US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCE40US09-ND
AC DC Converters 1470-VCE40US09-ND
Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 305 VAC Input

Enclosed AC DC Converters 1 Output 9V 4.44A 85 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 4.44A; Power Supply Approvals Xp Power - 51AH4580 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 4.44A; Power Supply Approvals Xp Power
51AH4580
Power Supply, Ac-Dc, 9V, 4.44A; Power Supply Approvals Xp Power 51AH4580
POWER SUPPLY, AC-DC, 9V, 4.44A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:9V; Output Current - Output 1:4.44A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 4.44A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:9V; Output Current - Output 1:4.44A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCE40US09-ND 51AH4580
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 4.44A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 4.44 amps 4.44 amps
AC Input Voltage 85.0 to 305.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details
AC-DC Converters - 427200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC/DC Converter
Form Factor Board Mount
Regulatory Compliance RoHS Compliant
View Details