XP Power AC DC Converters PBL500PS24B

Description
Open Frame AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-PBL500PS24B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-PBL500PS24B-ND
AC DC Converters 1470-PBL500PS24B-ND
Open Frame AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.42A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power - 82AH6302 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power
82AH6302
Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power 82AH6302
POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10.42A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):500W @ 30CFM; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 10.42A Rohs Compliant Xp Power - 83AH8303 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10.42A Rohs Compliant Xp Power
83AH8303
Power Supply, Ac-Dc, 24V, 10.42A Rohs Compliant Xp Power 83AH8303
POWER SUPPLY, AC-DC, 24V, 10.42A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 24V, 10.42A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-PBL500PS24B-ND 82AH6302 83AH8303
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 10.42A; Power Supply Approvals Xp Power Power Supply, Ac-Dc, 24V, 10.42A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -10 to 70 C (14 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-2000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 2000 watts
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details
AC/DC Adapters - 1217055 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details