XP Power Power Supplies (Test, Bench) PLS6002005

Description
200VDC Output Rack Mount (AC to DC) Power Supply LED 5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet
Description
200VDC Output Rack Mount (AC to DC) Power Supply LED 5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies (Test, Bench) - 1470-PLS6002005-ND - DigiKey
Thief River Falls, MN, United States
Power Supplies (Test, Bench)
1470-PLS6002005-ND
Power Supplies (Test, Bench) 1470-PLS6002005-ND
200VDC Output Rack Mount (AC to DC) Power Supply LED 5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

200VDC Output Rack Mount (AC to DC) Power Supply LED 5A Output 600W Features GPIB, LAN Interface, Programmable, Regulated, Remote Control, USB Interface

Buy Now Datasheet
Power Supply, Prog, 1Ch, 5A, 200V, 600W; Power Supply Output Type Xp Power - 33AH7259 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 1Ch, 5A, 200V, 600W; Power Supply Output Type Xp Power
33AH7259
Power Supply, Prog, 1Ch, 5A, 200V, 600W; Power Supply Output Type Xp Power 33AH7259
POWER SUPPLY, PROG, 1CH, 5A, 200V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:200V; Output Current Min:-; Output Current Max:5A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

POWER SUPPLY, PROG, 1CH, 5A, 200V, 600W; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:-; Output Voltage Max:200V; Output Current Min:-; Output Current Max:5A; Power Rating:600W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Prog, 1Ch, 5A, 200V, 600W Rohs Compliant Xp Power - 39AH9092 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Prog, 1Ch, 5A, 200V, 600W Rohs Compliant Xp Power
39AH9092
Power Supply, Prog, 1Ch, 5A, 200V, 600W Rohs Compliant Xp Power 39AH9092
POWER SUPPLY, PROG, 1CH, 5A, 200V, 600W ROHS COMPLIANT: YES

POWER SUPPLY, PROG, 1CH, 5A, 200V, 600W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-PLS6002005-ND 33AH7259 39AH9092
Product Name Power Supplies (Test, Bench) Power Supply, Prog, 1Ch, 5A, 200V, 600W; Power Supply Output Type Xp Power Power Supply, Prog, 1Ch, 5A, 200V, 600W Rohs Compliant Xp Power
Type DC Power Supply; 1
DC Output Voltage 200.0 volts ? to 200.0 volts
DC Output Current 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details