XP Power SDC320 Series DC Power Supply SDC320AS12-C

Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The SDC320AS12-C is a DC power supply from XP Power, providing a maximum output of 320 Watts with a nominal output voltage of 12 V and a current rating of 26.67 A. It features a wide input voltage range of 90-132 VAC or 180-264 VAC and operates at a frequency of 47-63 Hz. The power supply has a high efficiency rating of 80% at full load and includes protections for overvoltage, overtemperature, overload, and short circuits, ensuring reliable operation. The unit is designed for high power density applications, with a compact size suitable for 1U rack mounting. It offers both single and dual output configurations, with the ability to trim the output voltage by ±5%. The SDC320AS12-C also includes fan supply capabilities and provides signals for fan failure and power good status. Operating temperature ranges from 0 °C to +70 °C, with derating above 50 °C when convection cooled. This power supply meets various EMC and safety standards, including EN62368-1 and UL62368-1, making it suitable for a range of applications. The product is backed by a 3-year warranty, providing additional assurance of its reliability.

Datasheet Summary
Powered by GS/AI

The SDC320AS12-C is a DC power supply from XP Power, providing a maximum output of 320 Watts with a nominal output voltage of 12 V and a current rating of 26.67 A. It features a wide input voltage range of 90-132 VAC or 180-264 VAC and operates at a frequency of 47-63 Hz. The power supply has a high efficiency rating of 80% at full load and includes protections for overvoltage, overtemperature, overload, and short circuits, ensuring reliable operation. The unit is designed for high power density applications, with a compact size suitable for 1U rack mounting. It offers both single and dual output configurations, with the ability to trim the output voltage by ±5%. The SDC320AS12-C also includes fan supply capabilities and provides signals for fan failure and power good status. Operating temperature ranges from 0 °C to +70 °C, with derating above 50 °C when convection cooled. This power supply meets various EMC and safety standards, including EN62368-1 and UL62368-1, making it suitable for a range of applications. The product is backed by a 3-year warranty, providing additional assurance of its reliability.

Suppliers

Company
Product
Description
Supplier Links
SDC320 Series DC Power Supply - SDC320AS12-C - XP Power
Sunnyvale, CA, USA
SDC320 Series DC Power Supply
SDC320AS12-C
SDC320 Series DC Power Supply SDC320AS12-C
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty

• 320 Watts
• High Power Density
• Low Leakage Current Option
• Single & Dual Outputs
• Up to 700 W Peak Power
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDC320AS12-C
Product Name SDC320 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, 1U
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP30-440 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 13300 watts
View Details
AC DC Desktop, Wall Power Adapters - 237-1451-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers