XP Power SHP650 Series DC Power Supply SHP650PS48-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SHP650 Series DC Power Supply - SHP650PS48-EF - XP Power
Sunnyvale, CA, USA
SHP650 Series DC Power Supply
SHP650PS48-EF
SHP650 Series DC Power Supply SHP650PS48-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • 5 V Standby • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2238-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2238-ND
AC DC Converters 1470-2238-ND
Enclosed AC DC Converters 1 Output 48V 13.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 13.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Xp Power - 70R0273 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Xp Power
70R0273
Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Xp Power 70R0273
POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:655W; Output Voltage - Output 1:48V; Output Current - Output 1:13.5A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 13.5A; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:655W; Output Voltage - Output 1:48V; Output Current - Output 1:13.5A; Output Voltage - Output 2:12V; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP650PS48-EF 1470-2238-ND 70R0273
Product Name SHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, 48V, 13.5A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Industrial
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-15D - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
120W, Corona-free, 20kV Isolation Voltage DC-DC Converter - DIO 120 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies Linear - 2322534-2 - Heilind Electronics, Inc.
Specs
Technology Linear Power Supply
View Details