XP Power SDC320 Series DC Power Supply SDC320AS24-E

Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet
Description
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDC320 Series DC Power Supply - SDC320AS24-E - XP Power
Sunnyvale, CA, USA
SDC320 Series DC Power Supply
SDC320AS24-E
SDC320 Series DC Power Supply SDC320AS24-E
• 320 Watts • High Power Density • Low Leakage Current Option • Single & Dual Outputs • Up to 700 W Peak Power • 3 Year Warranty

• 320 Watts
• High Power Density
• Low Leakage Current Option
• Single & Dual Outputs
• Up to 700 W Peak Power
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDC320AS24-E-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDC320AS24-E-ND
AC DC Converters SDC320AS24-E-ND
Enclosed AC DC Converters 1 Output 24V 7.5A Input

Enclosed AC DC Converters 1 Output 24V 7.5A Input

Buy Now Datasheet
Ac-Dc Conv, Enclosed, 1 O/p, 180W, 7.5A, 24V; Power Supply Approvals Xp Power - 96M0817 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Enclosed, 1 O/p, 180W, 7.5A, 24V; Power Supply Approvals Xp Power
96M0817
Ac-Dc Conv, Enclosed, 1 O/p, 180W, 7.5A, 24V; Power Supply Approvals Xp Power 96M0817
AC-DC CONV, ENCLOSED, 1 O/P, 180W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:40.64mm RoHS Compliant: Yes

AC-DC CONV, ENCLOSED, 1 O/P, 180W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:180W; Output Voltage - Output 1:24V; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:40.64mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SDC320AS24-E SDC320AS24-E-ND 96M0817
Product Name SDC320 Series DC Power Supply AC DC Converters Ac-Dc Conv, Enclosed, 1 O/p, 180W, 7.5A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Rack Mount
Applications Instrumentation, 1U
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
Switching Power Supplies - 1227128 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details