XP Power AC DC Converters VCE05US48

Description
Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-3725-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3725-ND
AC DC Converters 1470-3725-ND
Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 100mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 0.1A; Power Supply Approvals Xp Power - 01AC0440 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.1A; Power Supply Approvals Xp Power
01AC0440
Power Supply, Ac-Dc, 48V, 0.1A; Power Supply Approvals Xp Power 01AC0440
POWER SUPPLY, AC-DC, 48V, 0.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.1A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 48V, 0.1A; No. Of Outputs Xp Power - 01AC6954 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 0.1A; No. Of Outputs Xp Power
01AC6954
Power Supply, Ac-Dc, 48V, 0.1A; No. Of Outputs Xp Power 01AC6954
POWER SUPPLY, AC-DC, 48V, 0.1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 0.1A; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:48V; Output Current - Output 1:100mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE05US48 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE05US48
Power Supplies - Board Mount - AC DC Converters VCE05US48
AC/DC CONVERTER 48V 5W

AC/DC CONVERTER 48V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3725-ND 01AC0440 VCE05US48
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 0.1A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.1000 amps 0.1000 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Power Supply - 21665746 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details