XP Power SDS120 Series DC Power Supply SDS120PT16B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT16B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT16B
SDS120 Series DC Power Supply SDS120PT16B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDS120PT16B
Product Name SDS120 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Laboratory
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details
Programmable Power / 4U Programmable DC Power - hea7000-ea-psb-11500-60-4u-wc-30000w-32219 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details
Industrial Power Supply - SDR-120-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 2.5 amps
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details