XP Power AC DC Converters SMP350PS28

Description
Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4449-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4449-ND
AC DC Converters 1470-4449-ND
Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 28V 12.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 28V, 12.5A; Power Supply Approvals Xp Power - 43AC1987 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 12.5A; Power Supply Approvals Xp Power
43AC1987
Power Supply, Ac-Dc, 28V, 12.5A; Power Supply Approvals Xp Power 43AC1987
POWER SUPPLY, AC-DC, 28V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 12.5A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 28V, 12.5A; No. Of Outputs Xp Power - 43AC0292 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 28V, 12.5A; No. Of Outputs Xp Power
43AC0292
Power Supply, Ac-Dc, 28V, 12.5A; No. Of Outputs Xp Power 43AC0292
POWER SUPPLY, AC-DC, 28V, 12.5A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 28V, 12.5A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:28V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4449-ND 43AC1987
Product Name AC DC Converters Power Supply, Ac-Dc, 28V, 12.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

60 W Single Phase Single Output Low Profile Power Supplies - PS-6024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details