XP Power SDS150 Series DC Power Supply SDS150PS09B

Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Datasheet
Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS150 Series DC Power Supply - SDS150PS09B - XP Power
Sunnyvale, CA, USA
SDS150 Series DC Power Supply
SDS150PS09B
SDS150 Series DC Power Supply SDS150PS09B
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty

• 120-180 Watts
• 3 x 5 Inch Footprint
• 150 W Medical Version
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• 3 Year Warranty

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 144W, 16A, 9V; Power Supply Approvals Xp Power - 32M6425 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 144W, 16A, 9V; Power Supply Approvals Xp Power
32M6425
Ac-Dc Converter, Open Frame, 1 O/p, 144W, 16A, 9V; Power Supply Approvals Xp Power 32M6425
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 144W, 16A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):144W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 144W, 16A, 9V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):144W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number SDS150PS09B 32M6425
Product Name SDS150 Series DC Power Supply Ac-Dc Converter, Open Frame, 1 O/p, 144W, 16A, 9V; Power Supply Approvals Xp Power
Type DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation, Industrial
Features Overload Protection
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1176626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details