XP Power AC DC Converters PBR500PS48B

Description
Open Frame AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4862-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4862-ND
AC DC Converters 1470-4862-ND
Open Frame AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 8.34A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 8.34A; No. Of Outputs Xp Power - 25AH9971 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 8.34A; No. Of Outputs Xp Power
25AH9971
Power Supply, Ac-Dc, 48V, 8.34A; No. Of Outputs Xp Power 25AH9971
POWER SUPPLY, AC-DC, 48V, 8.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):500W @ 30CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - OutputRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 8.34A; No. of Outputs:1 Output; Power Rating (Covection Cooling):400W; Power Rating (Forced Cooling):500W @ 30CFM; Input Voltage VAC:80V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - OutputRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4862-ND 25AH9971
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 8.34A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage AC-DC Modular - Regulated -  - Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details
DC Power Supplies, DLM 3-4 kW -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Type DC Power Supply
AC Output Voltage 5.0 to 600.0 volts
AC Output Current 5 to 450 amps
View Details