XP Power AC DC Desktop, Wall Power Adapters PCM50US09

Description
9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US09-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US09-ND
AC DC Desktop, Wall Power Adapters PCM50US09-ND
9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

9V 45W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 9V, 5A; Power Supply Approvals Xp Power - 72K9050 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 9V, 5A; Power Supply Approvals Xp Power
72K9050
Adaptor, Ac-Dc, Medical, 9V, 5A; Power Supply Approvals Xp Power 72K9050
ADAPTOR, AC-DC, MEDICAL, 9V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:9V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 9V, 5A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:45W; Output Voltage - Output 1:9V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A Rohs Compliant Xp Power - 97K7015 - Newark, An Avnet Company
Chicago, IL, United States
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A Rohs Compliant Xp Power
97K7015
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A Rohs Compliant Xp Power 97K7015
Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A RoHS Compliant: Yes

Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50US09-ND 72K9050 97K7015
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 9V, 5A; Power Supply Approvals Xp Power Plug In Adaptor Power Supply, Mains Plug Sold Separately, 90 V, 264 V, 45 W, 9 V, 5 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 9.0 volts
DC Output Voltage 9.0 volts 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
Bench Power Supplies - 1026057 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 200.0 volts
DC Output Current 10 amps
View Details