XP Power AC DC Converters VCB60US48

Description
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 305 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 305 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-VCB60US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-VCB60US48-ND
AC DC Converters 1470-VCB60US48-ND
Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 305 VAC Input

Open Frame AC DC Converters 1 Output 48V 1.25A 90 ~ 305 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power - 69AJ1612 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power
69AJ1612
Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power 69AJ1612
POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Product Range:VCB60 SeriesRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 1.25A; Power Supply Approvals:ITE & Household; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:90V AC to 305V AC; Product Range:VCB60 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-VCB60US48-ND 69AJ1612
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 1.25A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1234874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details