XP Power SDS150 Series DC Power Supply SDS150PS24B

Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet
Description
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS150 Series DC Power Supply - SDS150PS24B - XP Power
Sunnyvale, CA, USA
SDS150 Series DC Power Supply
SDS150PS24B
SDS150 Series DC Power Supply SDS150PS24B
• 120-180 Watts • 3 x 5 Inch Footprint • 150 W Medical Version • Open Frame, U-Channel & Covered Versions • Low Temperature Option • 3 Year Warranty

• 120-180 Watts
• 3 x 5 Inch Footprint
• 150 W Medical Version
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - SDS150PS24B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS150PS24B-ND
AC DC Converters SDS150PS24B-ND
Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.25A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Xp Power - 32M6429 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Xp Power
32M6429
Ac-Dc Converter, Open Frame, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Xp Power 32M6429
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 6.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 150W, 6.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):150W; Input Voltage VAC:90V AC to 264V AC; Height:35.6mm RoHS Compliant: Yes

Supplier's Site
Psu, Open Frame, 150W, 24V; No. Of Outputs Xp Power - 34M8423 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Open Frame, 150W, 24V; No. Of Outputs Xp Power
34M8423
Psu, Open Frame, 150W, 24V; No. Of Outputs Xp Power 34M8423
PSU, OPEN FRAME, 150W, 24V; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

PSU, OPEN FRAME, 150W, 24V; No. of Outputs:1 Output; Power Rating (Covection Cooling):150W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SDS150PS24B SDS150PS24B-ND 32M6429 34M8423
Product Name SDS150 Series DC Power Supply AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 150W, 6.25A, 24V; Power Supply Approvals Xp Power Psu, Open Frame, 150W, 24V; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Features Overload Protection Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile - Switching Power Supplies (PFC and Universal Input) -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 28.0 volts
View Details