XP Power Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A Rohs Compliant Xp Power SDS60US09

Description
AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A RoHS Compliant: Yes
Datasheet
Description
AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A Rohs Compliant Xp Power - 97K9504 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A Rohs Compliant Xp Power
97K9504
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A Rohs Compliant Xp Power 97K9504
AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 97K9504
Product Name Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 9 V, 7 A Rohs Compliant Xp Power
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers