XP Power AC DC Converters VCE05US09

Description
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-3721-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-3721-ND
AC DC Converters 1470-3721-ND
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 9V, 0.55A; Power Supply Approvals Xp Power - 01AC0432 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 9V, 0.55A; Power Supply Approvals Xp Power
01AC0432
Power Supply, Ac-Dc, 9V, 0.55A; Power Supply Approvals Xp Power 01AC0432
POWER SUPPLY, AC-DC, 9V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 9V, 0.55A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:9V; Output Current - Output 1:550mA; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - VCE05US09 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
VCE05US09
Power Supplies - Board Mount - AC DC Converters VCE05US09
AC/DC CONVERTER 9V 5W

AC/DC CONVERTER 9V 5W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3721-ND 01AC0432 VCE05US09
Product Name AC DC Converters Power Supply, Ac-Dc, 9V, 0.55A; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type AC/DC Converter; 1 DC Power Supply DC Power Supply
Form Factor Board Mount
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
DC Output Current 0.5500 amps 0.5500 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5v/12v, 5v/9v/12v and 5v/15v Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR55-180T - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 10000 watts
View Details