XP Power AC DC Desktop, Wall Power Adapters PCM50UT05

Description
5V, 15V, -15V 67W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, 15V, -15V 67W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UT05-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UT05-ND
AC DC Desktop, Wall Power Adapters PCM50UT05-ND
5V, 15V, -15V 67W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, 15V, -15V 67W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power - 72K9056 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power
72K9056
Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power 72K9056
ADAPTOR, AC-DC, MEDICAL, 3O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:15V; Product Range:PCM Series RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 3O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:15V; Product Range:PCM Series RoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power - 97K7029 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power
97K7029
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power 97K7029
AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50UT05-ND 72K9056 97K7029
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 3O/p, 42W; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, Fixed, 42W, 5V, 5A, 15V, 2A, -15V, 800Ma Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -15.0 to 15.0 volts
DC Output Voltage -15.0 to 15.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS PS/2 250W ATX Power Supply - PS8-250ATX-NB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / KC / KC EMC
DC Output Voltage 12.0 volts
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details