The SHP650PS24 is a 650 Watt DC power supply designed for industrial applications. It operates with an output voltage of 24 VDC and can deliver a maximum output current of 27.0 A. The unit features a 5 V standby supply, which can be utilized for control signals and loss detection. It is capable of operating in a wide temperature range from -20 °C to +70 °C, making it suitable for various environmental conditions. This power supply includes protections for overvoltage, overload, and short circuits, ensuring reliable operation. It also supports remote on/off control and active current sharing for parallel operation with multiple units. The SHP650PS24 is compliant with SEMI F47 standards and has a rugged construction, making it suitable for demanding industrial environments. The unit is equipped with variable speed fans for noise reduction and has a compact design, facilitating easy integration into systems.
• 650 Watt
• Top Fan & ‘U’ Channel Options
• -20 ºC to +70 ºC Operation
• 5 V Standby
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SHP650PS24 |
| Product Name | SHP650 Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation, Industrial |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| DC Output Voltage | 5.0 to 24.0 volts |