XP Power SDH400 Series AC-DC Power Supply SDH400PD0524

Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Datasheet
Datasheet Summary
Powered by GS/AI

The SDH400PD0524 is a dual output AC-DC power supply from the SDH400 series by XP Power, providing a total output power of 300 W. It features a +5.0 VDC output at 35 A and a +24.0 VDC output at 8.33 A. The power supply operates within an input voltage range of 90 to 264 VAC and is designed for convection cooling, making it suitable for applications where airflow is limited. It has an efficiency rating of 85% at full load and complies with EN55022 Level B for conducted and radiated emissions. The operating temperature range is from 0 °C to +70 °C, with a derating of 2.5% per °C above 50 °C. The unit includes features such as remote on/off control, power good signal, and overvoltage and overload protection. It is also equipped with a 3-year warranty, ensuring reliability for long-term use. The dimensions of the power supply are 8.00 x 5.00 x 1.60 inches, making it suitable for 1U applications.

Datasheet Summary
Powered by GS/AI

The SDH400PD0524 is a dual output AC-DC power supply from the SDH400 series by XP Power, providing a total output power of 300 W. It features a +5.0 VDC output at 35 A and a +24.0 VDC output at 8.33 A. The power supply operates within an input voltage range of 90 to 264 VAC and is designed for convection cooling, making it suitable for applications where airflow is limited. It has an efficiency rating of 85% at full load and complies with EN55022 Level B for conducted and radiated emissions. The operating temperature range is from 0 °C to +70 °C, with a derating of 2.5% per °C above 50 °C. The unit includes features such as remote on/off control, power good signal, and overvoltage and overload protection. It is also equipped with a 3-year warranty, ensuring reliability for long-term use. The dimensions of the power supply are 8.00 x 5.00 x 1.60 inches, making it suitable for 1U applications.

Suppliers

Company
Product
Description
Supplier Links
SDH400 Series AC-DC Power Supply - SDH400PD0524 - XP Power
Sunnyvale, CA, USA
SDH400 Series AC-DC Power Supply
SDH400PD0524
SDH400 Series AC-DC Power Supply SDH400PD0524
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty

• 400 Watts
• Convection-cooled
• Single and Dual Outputs
• Up to 700 W Peak Power on Single Output Versions
• Power Good and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDH400PD0524
Product Name SDH400 Series AC-DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details