XP Power AC DC Converters SDS60UT07

Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2220-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2220-ND
AC DC Converters 1470-2220-ND
Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 15V -15V 6A, 3A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800Ma Rohs Compliant Xp Power - 97K9513 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800Ma Rohs Compliant Xp Power
97K9513
Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800Ma Rohs Compliant Xp Power 97K9513
AC/DC Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800mA RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 15V, -15V; Power Supply Approvals Xp Power - 04R9621 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 15V, -15V; Power Supply Approvals Xp Power
04R9621
Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 15V, -15V; Power Supply Approvals Xp Power 04R9621
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 63W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:85V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 63W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):63W; Input Voltage VAC:85V AC to 264V AC; Height:1.2" RoHS Compliant: Yes

Supplier's Site
Power Supply - 39173643 - Radwell International
Willingboro, NJ, United States
Power Supply
39173643
Power Supply 39173643
AC/DC POWER SUPPLY, OPEN FRAME, 63 W, 90-264 VAC INPUT VOLTAGE, 5 V OUTPUT @ 6 AMP, 15 V OUTPUT @ 3 AMP. FREE 2 YEAR RADWELL WARRANTY

AC/DC POWER SUPPLY, OPEN FRAME, 63 W, 90-264 VAC INPUT VOLTAGE, 5 V OUTPUT @ 6 AMP, 15 V OUTPUT @ 3 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-2220-ND 97K9513 04R9621 39173643
Product Name AC DC Converters Ac/dc Open Frame Power Supply, 1U Applications, Adjustable, Fixed, 63W, 5V, 6A, 15V, 3A, -15V, 800Ma Rohs Compliant Xp Power Ac-Dc Converter, Open Frame, 3 O/p, 63W, 5V, 15V, -15V; Power Supply Approvals Xp Power Power Supply
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 90.0 to 264.0 volts 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4119B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details