• 3.2” x 5” Footprint
• Fits 1U Applications
• Low Leakage Current Option
• Up to 600 W Peak Power
• Single & Dual Outputs
• Top Fan & Convection-cooled Versions
• 3 Year Warranty
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | SDR250AS54-F |
| Product Name | SDR Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 54.0 volts |