AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 41.67A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:41.67A; Output Voltage - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 72K9404 |
| Product Name | Ac-Dc Converter, Enclosed, 1 O/p, 500W, 41.67A, 12V; Power Supply Approvals Xp Power |
| Type | DC Power Supply; AC/DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |