XP Power SDS120 Series DC Power Supply SDS120PS24B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PS24B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PS24B
SDS120 Series DC Power Supply SDS120PS24B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PS24B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PS24B-ND
AC DC Converters SDS120PS24B-ND
Open Frame AC DC Converters 1 Output 24V 5A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 5A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power - 97K9484 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power
97K9484
Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power 97K9484
AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 5Aw, 5A, 24V; Power Supply Approvals Xp Power - 04R9599 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 5Aw, 5A, 24V; Power Supply Approvals Xp Power
04R9599
Ac-Dc Converter, Open Frame, 1 O/p, 5Aw, 5A, 24V; Power Supply Approvals Xp Power 04R9599
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5AW, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:1.54" RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 5AW, 5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Height:1.54" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SDS120PS24B SDS120PS24B-ND 97K9484 04R9599
Product Name SDS120 Series DC Power Supply AC DC Converters Ac/dc Open Frame Power Supply, Adjustable, Fixed, 90 V, 264 V, 120 W, 24 V, 5 A Rohs Compliant Xp Power Ac-Dc Converter, Open Frame, 1 O/p, 5Aw, 5A, 24V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Switching Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - DHP80-62 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 5000 watts
View Details