XP Power AC DC Converters PBR500PS24C

Description
Enclosed AC DC Converters 1 Output 24V 16.67A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 16.67A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4859-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4859-ND
AC DC Converters 1470-4859-ND
Enclosed AC DC Converters 1 Output 24V 16.67A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 16.67A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 16.67A; Power Supply Approvals Xp Power - 99AC8617 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 16.67A; Power Supply Approvals Xp Power
99AC8617
Power Supply, Ac-Dc, 24V, 16.67A; Power Supply Approvals Xp Power 99AC8617
POWER SUPPLY, AC-DC, 24V, 16.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 16.67A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 16.67A; No. Of Outputs Xp Power - 25AH9968 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 16.67A; No. Of Outputs Xp Power
25AH9968
Power Supply, Ac-Dc, 24V, 16.67A; No. Of Outputs Xp Power 25AH9968
POWER SUPPLY, AC-DC, 24V, 16.67A; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 16.67A; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:24V; Output Current - Output 1:16.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4859-ND 99AC8617
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 16.67A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC Power Supply - 5699959-01 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
View Details