XP Power SDH400 Series AC-DC Power Supply SDH400PS24

Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet
Description
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDH400 Series AC-DC Power Supply - SDH400PS24 - XP Power
Sunnyvale, CA, USA
SDH400 Series AC-DC Power Supply
SDH400PS24
SDH400 Series AC-DC Power Supply SDH400PS24
• 400 Watts • Convection-cooled • Single and Dual Outputs • Up to 700 W Peak Power on Single Output Versions • Power Good and Remote On/Off • 3 Year Warranty

• 400 Watts
• Convection-cooled
• Single and Dual Outputs
• Up to 700 W Peak Power on Single Output Versions
• Power Good and Remote On/Off
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2791-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2791-ND
AC DC Converters 1470-2791-ND
Open Frame AC DC Converters 1 Output 24V 16.66A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 16.66A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number SDH400PS24 1470-2791-ND
Product Name SDH400 Series AC-DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2307-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
3 suppliers
Programmable Switching DC Power Supply - SPS5085X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details