XP Power AC DC Converters UCH600PS36

Description
Open Frame AC DC Converters 1 Output 36V 16.6A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 36V 16.6A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-UCH600PS36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-UCH600PS36-ND
AC DC Converters 1470-UCH600PS36-ND
Open Frame AC DC Converters 1 Output 36V 16.6A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 36V 16.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 4.16A; Power Supply Approvals Xp Power - 51AH7136 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 4.16A; Power Supply Approvals Xp Power
51AH7136
Power Supply, Ac-Dc, 36V, 4.16A; Power Supply Approvals Xp Power 51AH7136
POWER SUPPLY, AC-DC, 36V, 4.16A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):600W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 4.16A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 10CFM; Power Rating (Convection Cooling):600W; Input Voltage VAC:90V AC to 264V AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-UCH600PS36-ND 51AH7136
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 4.16A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Features Power Factor Correction
Operating Temperature -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 65W 19V C6 Terminal Block 2 Pin - 96PSA-A65W19P2-1 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
AC Input Current 1.5 amps
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details