XP Power AC DC Converters SDS60US24

Description
Open Frame AC DC Converters 1 Output 24V 2.6A 90 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.6A 90 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-2217-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2217-ND
AC DC Converters 1470-2217-ND
Open Frame AC DC Converters 1 Output 24V 2.6A 90 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.6A 90 ~ 264 VAC Input

Buy Now Datasheet
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A Rohs Compliant Xp Power - 97K9507 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A Rohs Compliant Xp Power
97K9507
Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A Rohs Compliant Xp Power 97K9507
AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-2217-ND 97K9507
Product Name AC DC Converters Ac/dc Open Frame Power Supply, 1U Applications, Fixed, 90 V, 264 V, 63 W, 24 V, 2.6 A Rohs Compliant Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 24V - IPS-D22A60W24V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details