XP Power SHP1000 Series DC Power Supply SHP1000PS15

Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote
Description
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SHP1000PS15 is a DC power supply from the SHP1000 Series by XP Power, designed for industrial applications. It provides a maximum output power of 1010 W with an output voltage of 15 V and a maximum output current of 67 A. The unit features a 5 V standby supply capable of delivering 1 A, which can be utilized for control and monitoring functions. This power supply operates within an input voltage range of 85 to 264 VAC and is compliant with EN61000-3-2 class A for power factor. It includes protections for overvoltage, overload, and short circuits, with auto-recovery capabilities. The operating temperature range is from -40 °C to +70 °C, making it suitable for harsh environments. The SHP1000PS15 is equipped with variable speed fans for efficient cooling and noise reduction, and it supports remote on/off control and active current sharing for parallel operation. It is packaged in a compact design and carries multiple safety certifications, including IEC60950 and UL 62368-1. This product is ideal for engineers seeking a reliable and robust power supply solution for demanding applications.

Datasheet Summary
Powered by GS/AI

The SHP1000PS15 is a DC power supply from the SHP1000 Series by XP Power, designed for industrial applications. It provides a maximum output power of 1010 W with an output voltage of 15 V and a maximum output current of 67 A. The unit features a 5 V standby supply capable of delivering 1 A, which can be utilized for control and monitoring functions. This power supply operates within an input voltage range of 85 to 264 VAC and is compliant with EN61000-3-2 class A for power factor. It includes protections for overvoltage, overload, and short circuits, with auto-recovery capabilities. The operating temperature range is from -40 °C to +70 °C, making it suitable for harsh environments. The SHP1000PS15 is equipped with variable speed fans for efficient cooling and noise reduction, and it supports remote on/off control and active current sharing for parallel operation. It is packaged in a compact design and carries multiple safety certifications, including IEC60950 and UL 62368-1. This product is ideal for engineers seeking a reliable and robust power supply solution for demanding applications.

Suppliers

Company
Product
Description
Supplier Links
SHP1000 Series DC Power Supply - SHP1000PS15 - XP Power
Sunnyvale, CA, USA
SHP1000 Series DC Power Supply
SHP1000PS15
SHP1000 Series DC Power Supply SHP1000PS15
• 650-1200 Watts • Rugged Industrial Construction • Variable Fan Speed for Noise Reduction • -20 °C to +70 °C Operation • AC OK, Remote On/Off and Active Current Share • 3 Year Warranty

• 650-1200 Watts
• Rugged Industrial Construction
• Variable Fan Speed for Noise Reduction
• -20 °C to +70 °C Operation
• AC OK, Remote On/Off and Active Current Share
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-2222-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2222-ND
AC DC Converters 1470-2222-ND
Enclosed AC DC Converters 1 Output 15V 67A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 67A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 1.1W, 67A, 15V; Power Supply Approvals Xp Power - 67R9497 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 1.1W, 67A, 15V; Power Supply Approvals Xp Power
67R9497
Ac-Dc Converter, Enclosed, 1 O/p, 1.1W, 67A, 15V; Power Supply Approvals Xp Power 67R9497
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.1W, 67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.1kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.1W, 67A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.1kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP1000PS15 1470-2222-ND 67R9497
Product Name SHP1000 Series DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 1.1W, 67A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Features Power Factor Correction; Overload Protection
Operating Temperature -20 to 70 C (-4 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details