XP Power SDS120 Series DC Power Supply SDS120PT06B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT06B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT06B
SDS120 Series DC Power Supply SDS120PT06B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet

Technical Specifications

  XP Power
Product Category Power Supplies
Product Number SDS120PT06B
Product Name SDS120 Series DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame
Applications Laboratory
Features Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.0 volts
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details