XP Power AC DC Converters SMP350PS15

Description
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4446-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4446-ND
AC DC Converters 1470-4446-ND
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 22A; Power Supply Approvals Xp Power - 43AC1984 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 22A; Power Supply Approvals Xp Power
43AC1984
Power Supply, Ac-Dc, 15V, 22A; Power Supply Approvals Xp Power 43AC1984
POWER SUPPLY, AC-DC, 15V, 22A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:330W; Output Voltage - Output 1:15V; Output Current - Output 1:22A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 22A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:330W; Output Voltage - Output 1:15V; Output Current - Output 1:22A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4446-ND 43AC1984
Product Name AC DC Converters Power Supply, Ac-Dc, 15V, 22A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts ? to 264.0 volts
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug-in - Linear Power Supplies User-Selectable Isolated Outputs from 3.3v to 150v -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC Power Supply - DCS12-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details