XP Power AC DC Converters SMP350PS48

Description
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4451-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4451-ND
AC DC Converters 1470-4451-ND
Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 7.3A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Xp Power - 43AC1989 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Xp Power
43AC1989
Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Xp Power 43AC1989
POWER SUPPLY, AC-DC, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 7.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, Ac-Dc, 48V, 7.3A; No. Of Outputs Xp Power - 43AC0294 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 7.3A; No. Of Outputs Xp Power
43AC0294
Power Supply, Ac-Dc, 48V, 7.3A; No. Of Outputs Xp Power 43AC0294
POWER SUPPLY, AC-DC, 48V, 7.3A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 7.3A; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:48V; Output Current - Output 1:7.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4451-ND 43AC1989
Product Name AC DC Converters Power Supply, Ac-Dc, 48V, 7.3A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details