XP Power SHP Series AC-DC Power Supply SHP350PS15

Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet
Description
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sunnyvale, CA, USA
SHP Series AC-DC Power Supply
SHP350PS15
SHP Series AC-DC Power Supply SHP350PS15
Features: DC Input LED Driver Constant Current Output LED Drive Current up to 1000 mA LED Strings from 2 V to 56 V PWM Dimming Control Open or Short Circuit LED Protection 3 Year Warranty

Features:

  • DC Input LED Driver
  • Constant Current Output
  • LED Drive Current up to 1000 mA
  • LED Strings from 2 V to 56 V
  • PWM Dimming Control
  • Open or Short Circuit LED Protection
  • 3 Year Warranty
Supplier's Site Datasheet
AC DC Converters - 1470-2228-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-2228-ND
AC DC Converters 1470-2228-ND
Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 15V 22A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 330W, 22A, 15V; Power Supply Approvals Xp Power - 89T3575 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 330W, 22A, 15V; Power Supply Approvals Xp Power
89T3575
Ac-Dc Converter, Enclosed, 1 O/p, 330W, 22A, 15V; Power Supply Approvals Xp Power 89T3575
AC-DC CONVERTER, ENCLOSED, 1 O/P, 330W, 22A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:330W; Output Voltage - Output 1:15V; Output Current - Output 1:22A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 330W, 22A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:330W; Output Voltage - Output 1:15V; Output Current - Output 1:22A; Output Voltage - Output 2:-; Height:2.1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number SHP350PS15 1470-2228-ND 89T3575
Product Name SHP Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Enclosed, 1 O/p, 330W, 22A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Applications Instrumentation
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Voltage 5.0 to 15.0 volts 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000004578-SE - TE Connectivity
Specs
DC Output Voltage 10.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details