XP Power SDS120 Series DC Power Supply SDS120PT15B

Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet
Description
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SDS120 Series DC Power Supply - SDS120PT15B - XP Power
Sunnyvale, CA, USA
SDS120 Series DC Power Supply
SDS120PT15B
SDS120 Series DC Power Supply SDS120PT15B
• Single, Dual & Triple Outputs • Convection-cooled • 3” x 5” Footprint • High Efficiency to 85% • Open Frame, U-Channel & Covered Versions • Low Temperature Option • Optional Power Fail Detect Signal

• Single, Dual & Triple Outputs
• Convection-cooled
• 3” x 5” Footprint
• High Efficiency to 85%
• Open Frame, U-Channel & Covered Versions
• Low Temperature Option
• Optional Power Fail Detect Signal

Supplier's Site Datasheet
AC DC Converters - SDS120PT15B-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
SDS120PT15B-ND
AC DC Converters SDS120PT15B-ND
Open Frame AC DC Converters 3 Output 5V 24V 12V 15A, 3.5A, 800mA 90 ~ 264 VAC Input

Open Frame AC DC Converters 3 Output 5V 24V 12V 15A, 3.5A, 800mA 90 ~ 264 VAC Input

Buy Now Datasheet
XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V - 906-SDS120PT15B - Utmel Electronic Limited
Hong Kong, China
XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V
906-SDS120PT15B
XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V 906-SDS120PT15B
XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V

XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 120W; No. Of Outputs Xp Power - 97K9490 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 120W; No. Of Outputs Xp Power
97K9490
Power Supply, Ac-Dc, Medical, 3O/p, 120W; No. Of Outputs Xp Power 97K9490
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 120W; No. of Outputs:3 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 120W; No. of Outputs:3 Output; Power Rating (Covection Cooling):120W; Power Rating (Forced Cooling):-; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number SDS120PT15B SDS120PT15B-ND 906-SDS120PT15B 97K9490
Product Name SDS120 Series DC Power Supply AC DC Converters XP POWER SDS120PT15B AC/DC Open Frame Power Supply, Fixed, 3 Output, 90 V, 260 V, 120 W, 5 V Power Supply, Ac-Dc, Medical, 3O/p, 120W; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Laboratory
Features Power Factor Correction Power Factor Correction
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - HPD60-5 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers