XP Power AC DC Converters PBR500PS36C

Description
Enclosed AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 1470-4861-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4861-ND
AC DC Converters 1470-4861-ND
Enclosed AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 36V 11.12A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 11.12A; No. Of Outputs Xp Power - 25AH9970 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 11.12A; No. Of Outputs Xp Power
25AH9970
Power Supply, Ac-Dc, 36V, 11.12A; No. Of Outputs Xp Power 25AH9970
POWER SUPPLY, AC-DC, 36V, 11.12A; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:36V; Output Current - Output 1:11.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 11.12A; No. of Outputs:1Outputs; Output Power Max:400W; Output Voltage - Output 1:36V; Output Current - Output 1:11.12A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-4861-ND 25AH9970
Product Name AC DC Converters Power Supply, Ac-Dc, 36V, 11.12A; No. Of Outputs Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 80.0 to 264.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details