The RCL175PD22 is a 175-watt DC power supply from the RCL Series by XP Power, designed for both industrial and medical applications. It features a peak rating of 200 watts and can deliver up to 120 watts through convection cooling. The unit operates with an input voltage range of 85-264 VAC and offers multiple output options, including +5 V at 15 A and +12 V at 10 A. The power supply includes essential protections such as overvoltage, overtemperature, and overload protection, ensuring reliable operation. It has a low earth leakage current of 120 OºA at 115 VAC and is compliant with various safety standards, making it suitable for Class I and Class II installations. The operating temperature range is -10 °C to +50 °C at full power, with derating to 50% power at +70 °C. The RCL175PD22 also supports remote sense and remote on/off functionalities, enhancing its versatility for different applications.
• 175 Watts
• 200 W Peak Rating
• Up to 120 W Convection Cooled
• Industrial & Medical Approvals
• Low Leakage Current
• Class I & II Applications
| XP Power | |
|---|---|
| Product Category | Power Supplies |
| Product Number | RCL175PD22 |
| Product Name | RCL Series DC Power Supply |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Applications | Instrumentation |
| Operating Temperature | -10 to 50 C (14 to 122 F) |
| Regulatory Compliance | RoHS, WEEE |