XP Power MHP650 Series DC Power Supply MHP650PS48-EF

Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet
Description
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MHP650 Series DC Power Supply - MHP650PS48-EF - XP Power
Sunnyvale, CA, USA
MHP650 Series DC Power Supply
MHP650PS48-EF
MHP650 Series DC Power Supply MHP650PS48-EF
• 650 Watt • Top Fan & "U" Channel Options • -20 ºC to +70 ºC Operation • AC OK, Remote On/Off and Active Current Share • Screw Terminals • 3 Year Warranty

• 650 Watt
• Top Fan & "U" Channel Options
• -20 ºC to +70 ºC Operation
• AC OK, Remote On/Off and Active Current Share
• Screw Terminals
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - MHP650PS48-EF-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
MHP650PS48-EF-ND
AC DC Converters MHP650PS48-EF-ND
Enclosed AC DC Converters 1 Output 48V 13.5A 80 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 13.5A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 13.5A; Power Supply Approvals Xp Power - 67R9495 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 13.5A; Power Supply Approvals Xp Power
67R9495
Power Supply, Ac-Dc, Medical, 48V, 13.5A; Power Supply Approvals Xp Power 67R9495
POWER SUPPLY, AC-DC, MEDICAL, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:48V; Output Current - Output 1:13.5A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 13.5A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:655W; Output Voltage - Output 1:48V; Output Current - Output 1:13.5A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number MHP650PS48-EF MHP650PS48-EF-ND 67R9495
Product Name MHP650 Series DC Power Supply AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 13.5A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts 48.0 volts
DC Output Current 13.5 amps 13.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 240W 24V - 96PSO-A240W24-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details