XP Power AC DC Desktop, Wall Power Adapters PCM50US48

Description
48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50US48-ND
AC DC Desktop, Wall Power Adapters PCM50US48-ND
48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

48V 50W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 48V, 1.04A; Power Supply Approvals Xp Power - 72K9055 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 48V, 1.04A; Power Supply Approvals Xp Power
72K9055
Adaptor, Ac-Dc, Medical, 48V, 1.04A; Power Supply Approvals Xp Power 72K9055
ADAPTOR, AC-DC, MEDICAL, 48V, 1.04A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:48V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 48V, 1.04A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:48V; Output Current - Output 1:1.04A; Output Voltage - Output 2:-; Product Range:PCM SeriesRoHS Compliant: Yes

Supplier's Site
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A Rohs Compliant Xp Power - 97K7024 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A Rohs Compliant Xp Power
97K7024
Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A Rohs Compliant Xp Power 97K7024
AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A RoHS Compliant: Yes

AC/DC Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number PCM50US48-ND 72K9055 97K7024
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 48V, 1.04A; Power Supply Approvals Xp Power Ac/dc Power Supply, Medical, Mains Plug Sold Separately, 90 V, 264 V, 50 W, 48 V, 1.04 A Rohs Compliant Xp Power
Type Medical Power Supply; 1 DC Power Supply DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage 48.0 volts
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 60W 12V C14 Lockable DC Plug - 96PSA-A60W12W7-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
2 suppliers
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details