XP Power Ac-Dc Converter, Enclosed, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Xp Power SMC600PS24-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Xp Power - 66M7879 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Xp Power
66M7879
Ac-Dc Converter, Enclosed, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Xp Power 66M7879
AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 600W, 25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:24V; Output Current - Output 1:25A; Output Voltage - Output 2:-; Height:63.5mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Xp Power - 97K9988 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Xp Power
97K9988
Ac/dc Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Xp Power 97K9988
AC/DC Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A RoHS Compliant: Yes

AC/DC Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 66M7879 97K9988
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 600W, 25A, 24V; Power Supply Approvals Xp Power Ac/dc Enclosed Power Supply, Fixed, 90 V, 264 V, 600 W, 24 V, 25 A Rohs Compliant Xp Power
Type DC Power Supply; AC/DC Converter DC Power Supply
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details