XP Power Ac-Dc Converter, Open Frame, 1 O/p, 250W, 16.7A, 15V; Power Supply Approvals Xp Power SDR250AS15

Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 16.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:16.7A; Height:38.1mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 16.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:16.7A; Height:38.1mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 16.7A, 15V; Power Supply Approvals Xp Power - 96M0822 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 16.7A, 15V; Power Supply Approvals Xp Power
96M0822
Ac-Dc Converter, Open Frame, 1 O/p, 250W, 16.7A, 15V; Power Supply Approvals Xp Power 96M0822
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 16.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:16.7A; Height:38.1mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 250W, 16.7A, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:15V; Output Current - Output 1:16.7A; Height:38.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 96M0822
Product Name Ac-Dc Converter, Open Frame, 1 O/p, 250W, 16.7A, 15V; Power Supply Approvals Xp Power
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction - reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
AC DC Desktop, Wall Power Adapters - Q973-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Switched-mode power supply 24 V DC - E84016 - ifm efector inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
View Details
3 suppliers