XP Power AC DC Desktop, Wall Power Adapters PCM50UD02

Description
5V, -5V 35W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet
Description
5V, -5V 35W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Desktop, Wall Power Adapters - PCM50UD02-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
PCM50UD02-ND
AC DC Desktop, Wall Power Adapters PCM50UD02-ND
5V, -5V 35W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

5V, -5V 35W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power - 97K7011 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power
97K7011
Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power 97K7011
ADAPTOR, AC-DC, MEDICAL, 2O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-5V; Output Voltage - Output 3:-RoHS Compliant: Yes

ADAPTOR, AC-DC, MEDICAL, 2O/P, 42W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:42W; Output Voltage - Output 1:5V; Output Current - Output 1:5A; Output Voltage - Output 2:-5V; Output Voltage - Output 3:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number PCM50UD02-ND 97K7011
Product Name AC DC Desktop, Wall Power Adapters Adaptor, Ac-Dc, Medical, 2O/p, 42W; Power Supply Approvals Xp Power
Type Medical Power Supply; 1 DC Power Supply
Form Factor Desktop / Free Standing
Operating Temperature 0 to 70 C (32 to 158 F)
AC Output Voltage -5.0 to 5.0 volts
DC Output Voltage -5.0 to 5.0 volts 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
AC/DC Adapters - 1217149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type a
View Details